Capital Lighting, Inc. 60-3901 Exterior -Wall Mount 429308

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 23 Finish: Fruitwood Product Name: One Light Outdoor UPC: 045923639012 Category: Outdoor Glass: Amber Water Safety Listing: Wet Top to outlet: 16.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 23 Finish: Fruitwood Product Name: One Light Outdoor UPC: 045923639012 Category: Outdoor Glass: Amber Water Safety Listing: Wet Top to outlet: 16.00

Suppliers

Company
Product
Description
Supplier Links
60-3901 Exterior -Wall Mount - 429308 - Capital Lighting, Inc.
Columbus, OH, USA
60-3901 Exterior -Wall Mount
429308
60-3901 Exterior -Wall Mount 429308
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 23 Finish: Fruitwood Product Name: One Light Outdoor UPC: 045923639012 Category: Outdoor Glass: Amber Water Safety Listing: Wet Top to outlet: 16.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.00
Bulb
Type: T3 GU24
Qty: 1
Wattage: 23
Finish: Fruitwood
Product Name: One Light Outdoor
UPC: 045923639012
Category: Outdoor
Glass: Amber Water
Safety Listing: Wet
Top to outlet: 16.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429308
Product Name 60-3901 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details