Capital Lighting, Inc. 60-3870 Bathroom Fixtures-Five+Lights 429306

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 10.50 Bulb Type: T2 GU24 Qty: 5 Wattage: 13 Finish: Polished Chrome Product Name: Five Light Vanity UPC: 045923638701 Category: Vanity Glass: White Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 10.50 Bulb Type: T2 GU24 Qty: 5 Wattage: 13 Finish: Polished Chrome Product Name: Five Light Vanity UPC: 045923638701 Category: Vanity Glass: White Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3870 Bathroom Fixtures-Five+Lights - 429306 - Capital Lighting, Inc.
Columbus, OH, USA
60-3870 Bathroom Fixtures-Five+Lights
429306
60-3870 Bathroom Fixtures-Five+Lights 429306
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 10.50 Bulb Type: T2 GU24 Qty: 5 Wattage: 13 Finish: Polished Chrome Product Name: Five Light Vanity UPC: 045923638701 Category: Vanity Glass: White Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 10.50
Bulb
Type: T2 GU24
Qty: 5
Wattage: 13
Finish: Polished Chrome
Product Name: Five Light Vanity
UPC: 045923638701
Category: Vanity
Glass: White Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429306
Product Name 60-3870 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details