Capital Lighting, Inc. 60-3875 Pendants-Bowl Style 429305

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.25 Bulb Type: T3 GU24 Qty: 3 Wattage: 13 Finish: Gramercy Bronze Product Name: Three Light Pendant UPC: 045923638756 Category: Pendants Glass: Golden Bronze Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.25 Bulb Type: T3 GU24 Qty: 3 Wattage: 13 Finish: Gramercy Bronze Product Name: Three Light Pendant UPC: 045923638756 Category: Pendants Glass: Golden Bronze Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-3875 Pendants-Bowl Style - 429305 - Capital Lighting, Inc.
Columbus, OH, USA
60-3875 Pendants-Bowl Style
429305
60-3875 Pendants-Bowl Style 429305
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.25 Bulb Type: T3 GU24 Qty: 3 Wattage: 13 Finish: Gramercy Bronze Product Name: Three Light Pendant UPC: 045923638756 Category: Pendants Glass: Golden Bronze Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.25
Bulb
Type: T3 GU24
Qty: 3
Wattage: 13
Finish: Gramercy Bronze
Product Name: Three Light Pendant
UPC: 045923638756
Category: Pendants
Glass: Golden Bronze
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429305
Product Name 60-3875 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details