Capital Lighting, Inc. 60-3871 Pendants-Drum Shade 429303

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.00 Bulb Type: T3 GU24 Qty: 3 Wattage: 13 Finish: Aged Bronze Product Name: Three Light Pendant UPC: 045923638718 Category: Pendants Glass: Natural Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.00 Bulb Type: T3 GU24 Qty: 3 Wattage: 13 Finish: Aged Bronze Product Name: Three Light Pendant UPC: 045923638718 Category: Pendants Glass: Natural Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3871 Pendants-Drum Shade - 429303 - Capital Lighting, Inc.
Columbus, OH, USA
60-3871 Pendants-Drum Shade
429303
60-3871 Pendants-Drum Shade 429303
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.00 Bulb Type: T3 GU24 Qty: 3 Wattage: 13 Finish: Aged Bronze Product Name: Three Light Pendant UPC: 045923638718 Category: Pendants Glass: Natural Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 30.00
Bulb
Type: T3 GU24
Qty: 3
Wattage: 13
Finish: Aged Bronze
Product Name: Three Light Pendant
UPC: 045923638718
Category: Pendants
Glass: Natural Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429303
Product Name 60-3871 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details