Capital Lighting, Inc. 60-3958 Bathroom Fixtures-Two Lights 429197

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Textured Black Product Name: Two Light Sconce UPC: 045923639586 Category: Sconces Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Textured Black Product Name: Two Light Sconce UPC: 045923639586 Category: Sconces Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3958 Bathroom Fixtures-Two Lights - 429197 - Capital Lighting, Inc.
Columbus, OH, USA
60-3958 Bathroom Fixtures-Two Lights
429197
60-3958 Bathroom Fixtures-Two Lights 429197
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Textured Black Product Name: Two Light Sconce UPC: 045923639586 Category: Sconces Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.50
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Textured Black
Product Name: Two Light Sconce
UPC: 045923639586
Category: Sconces
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429197
Product Name 60-3958 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details