Capital Lighting, Inc. PG60027 Lamps-Table Lamps 428913

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass with Art Glass Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass with Art Glass Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PG60027 Lamps-Table Lamps - 428913 - Capital Lighting, Inc.
Columbus, OH, USA
PG60027 Lamps-Table Lamps
428913
PG60027 Lamps-Table Lamps 428913
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass with Art Glass Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brass with Art Glass
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428913
Product Name PG60027 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details