Capital Lighting, Inc. PG80516 Lamps-Table Lamps 428905

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze with Art Glass Product Name: One Light Vase Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze with Art Glass Product Name: One Light Vase Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PG80516 Lamps-Table Lamps - 428905 - Capital Lighting, Inc.
Columbus, OH, USA
PG80516 Lamps-Table Lamps
428905
PG80516 Lamps-Table Lamps 428905
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze with Art Glass Product Name: One Light Vase Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze with Art Glass
Product Name: One Light Vase
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428905
Product Name PG80516 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details