Capital Lighting, Inc. F2058SBZ Exterior -Hanging 428829

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 64.00 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Sunset Bronze Product Name: One Light Pendant UPC: 782042951877 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 64.00 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Sunset Bronze Product Name: One Light Pendant UPC: 782042951877 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2058SBZ Exterior -Hanging - 428829 - Capital Lighting, Inc.
Columbus, OH, USA
F2058SBZ Exterior -Hanging
428829
F2058SBZ Exterior -Hanging 428829
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 64.00 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Sunset Bronze Product Name: One Light Pendant UPC: 782042951877 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 64.00
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Sunset Bronze
Product Name: One Light Pendant
UPC: 782042951877
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428829
Product Name F2058SBZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details