Capital Lighting, Inc. F2057SBZ Exterior -Hanging 428827

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 59.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Sunset Bronze Product Name: One Light Pendant UPC: 782042951860 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 59.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Sunset Bronze Product Name: One Light Pendant UPC: 782042951860 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2057SBZ Exterior -Hanging - 428827 - Capital Lighting, Inc.
Columbus, OH, USA
F2057SBZ Exterior -Hanging
428827
F2057SBZ Exterior -Hanging 428827
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 59.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Sunset Bronze Product Name: One Light Pendant UPC: 782042951860 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 59.75
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Sunset Bronze
Product Name: One Light Pendant
UPC: 782042951860
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428827
Product Name F2057SBZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details