Capital Lighting, Inc. F2054SBZ Mid. Chandeliers-Glass Down 428805

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.75 Length 24.75 Bulb Type: Medium Base Qty: 4 Wattage: 60 Finish: Sunset Bronze Product Name: Four Light Chandelier UPC: 782042951846 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.75 Length 24.75 Bulb Type: Medium Base Qty: 4 Wattage: 60 Finish: Sunset Bronze Product Name: Four Light Chandelier UPC: 782042951846 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2054SBZ Mid. Chandeliers-Glass Down - 428805 - Capital Lighting, Inc.
Columbus, OH, USA
F2054SBZ Mid. Chandeliers-Glass Down
428805
F2054SBZ Mid. Chandeliers-Glass Down 428805
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.75 Length 24.75 Bulb Type: Medium Base Qty: 4 Wattage: 60 Finish: Sunset Bronze Product Name: Four Light Chandelier UPC: 782042951846 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 24.75
Length 24.75
Bulb
Type: Medium Base
Qty: 4
Wattage: 60
Finish: Sunset Bronze
Product Name: Four Light Chandelier
UPC: 782042951846
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428805
Product Name F2054SBZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details