Capital Lighting, Inc. B2051SBZ Sconces-Single Glass 428802

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 8.75 Extension: 8.75 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Sunset Bronze Product Name: One Light Wall Sconce UPC: 782042951594 Category: Interior Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 8.75 Extension: 8.75 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Sunset Bronze Product Name: One Light Wall Sconce UPC: 782042951594 Category: Interior Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
B2051SBZ Sconces-Single Glass - 428802 - Capital Lighting, Inc.
Columbus, OH, USA
B2051SBZ Sconces-Single Glass
428802
B2051SBZ Sconces-Single Glass 428802
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 8.75 Extension: 8.75 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Sunset Bronze Product Name: One Light Wall Sconce UPC: 782042951594 Category: Interior Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 8.75
Extension: 8.75
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Sunset Bronze
Product Name: One Light Wall Sconce
UPC: 782042951594
Category: Interior
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428802
Product Name B2051SBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details