Capital Lighting, Inc. PG80519 Lamps-Table Lamps 428680

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Bronze with Art Glass Product Name: One Light Vase Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Bronze with Art Glass Product Name: One Light Vase Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PG80519 Lamps-Table Lamps - 428680 - Capital Lighting, Inc.
Columbus, OH, USA
PG80519 Lamps-Table Lamps
428680
PG80519 Lamps-Table Lamps 428680
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Bronze with Art Glass Product Name: One Light Vase Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze with Art Glass
Product Name: One Light Vase
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428680
Product Name PG80519 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details