Capital Lighting, Inc. 60-2419 Sconces-Pocket 428577

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Wall Fixture UPC: 045923624193 Category: Wall Fixture Glass: Amber Water Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Wall Fixture UPC: 045923624193 Category: Wall Fixture Glass: Amber Water Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2419 Sconces-Pocket - 428577 - Capital Lighting, Inc.
Columbus, OH, USA
60-2419 Sconces-Pocket
428577
60-2419 Sconces-Pocket 428577
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Wall Fixture UPC: 045923624193 Category: Wall Fixture Glass: Amber Water Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 7.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Old Bronze
Product Name: One Light Wall Fixture
UPC: 045923624193
Category: Wall Fixture
Glass: Amber Water
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428577
Product Name 60-2419 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details