Capital Lighting, Inc. 60-2542 Exterior -Wall Mt./Flush 428574

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: T4 G24q-1 Qty: 2 Wattage: 13 Finish: Architectural Bronze Product Name: Two Light Ceiling Mount UPC: 045923625428 Category: Ceiling Mounts Glass: White Lexan Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: T4 G24q-1 Qty: 2 Wattage: 13 Finish: Architectural Bronze Product Name: Two Light Ceiling Mount UPC: 045923625428 Category: Ceiling Mounts Glass: White Lexan Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2542 Exterior -Wall Mt./Flush - 428574 - Capital Lighting, Inc.
Columbus, OH, USA
60-2542 Exterior -Wall Mt./Flush
428574
60-2542 Exterior -Wall Mt./Flush 428574
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: T4 G24q-1 Qty: 2 Wattage: 13 Finish: Architectural Bronze Product Name: Two Light Ceiling Mount UPC: 045923625428 Category: Ceiling Mounts Glass: White Lexan Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Type: T4 G24q-1
Qty: 2
Wattage: 13
Finish: Architectural Bronze
Product Name: Two Light Ceiling Mount
UPC: 045923625428
Category: Ceiling Mounts
Glass: White Lexan
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428574
Product Name 60-2542 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details