Capital Lighting, Inc. 60-2551 Exterior -Wall Mt./Flush 428572

Description
PRODUCT DETAILS / SPECS Bulb Type: T4 G24q-1 Qty: 2 Wattage: 13 Finish: Matte Black Product Name: Two Light Ceiling Mount UPC: 045923625510 Category: Ceiling Mounts Glass: White Lexan Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Bulb Type: T4 G24q-1 Qty: 2 Wattage: 13 Finish: Matte Black Product Name: Two Light Ceiling Mount UPC: 045923625510 Category: Ceiling Mounts Glass: White Lexan Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2551 Exterior -Wall Mt./Flush - 428572 - Capital Lighting, Inc.
Columbus, OH, USA
60-2551 Exterior -Wall Mt./Flush
428572
60-2551 Exterior -Wall Mt./Flush 428572
PRODUCT DETAILS / SPECS Bulb Type: T4 G24q-1 Qty: 2 Wattage: 13 Finish: Matte Black Product Name: Two Light Ceiling Mount UPC: 045923625510 Category: Ceiling Mounts Glass: White Lexan Safety Listing: Wet

PRODUCT DETAILS / SPECS
Bulb
Type: T4 G24q-1
Qty: 2
Wattage: 13
Finish: Matte Black
Product Name: Two Light Ceiling Mount
UPC: 045923625510
Category: Ceiling Mounts
Glass: White Lexan
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428572
Product Name 60-2551 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details