Capital Lighting, Inc. 60-2545 Exterior -Wall Mt./Flush 428571

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: T4 G24q-1 Qty: 2 Wattage: 18 Finish: Matte Black Product Name: Two Light Ceiling Mount UPC: 045923625459 Category: Ceiling Mounts Glass: White Lexan Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: T4 G24q-1 Qty: 2 Wattage: 18 Finish: Matte Black Product Name: Two Light Ceiling Mount UPC: 045923625459 Category: Ceiling Mounts Glass: White Lexan Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2545 Exterior -Wall Mt./Flush - 428571 - Capital Lighting, Inc.
Columbus, OH, USA
60-2545 Exterior -Wall Mt./Flush
428571
60-2545 Exterior -Wall Mt./Flush 428571
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: T4 G24q-1 Qty: 2 Wattage: 18 Finish: Matte Black Product Name: Two Light Ceiling Mount UPC: 045923625459 Category: Ceiling Mounts Glass: White Lexan Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Bulb
Type: T4 G24q-1
Qty: 2
Wattage: 18
Finish: Matte Black
Product Name: Two Light Ceiling Mount
UPC: 045923625459
Category: Ceiling Mounts
Glass: White Lexan
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428571
Product Name 60-2545 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details