Capital Lighting, Inc. 60-2547 Exterior -Wall Mt./Flush 428570

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: T4 G24q-1 Qty: 2 Wattage: 18 Finish: Matte Black Product Name: Two Light Ceiling Mount UPC: 045923625473 Category: Ceiling Mounts Glass: White Lexan Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: T4 G24q-1 Qty: 2 Wattage: 18 Finish: Matte Black Product Name: Two Light Ceiling Mount UPC: 045923625473 Category: Ceiling Mounts Glass: White Lexan Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2547 Exterior -Wall Mt./Flush - 428570 - Capital Lighting, Inc.
Columbus, OH, USA
60-2547 Exterior -Wall Mt./Flush
428570
60-2547 Exterior -Wall Mt./Flush 428570
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: T4 G24q-1 Qty: 2 Wattage: 18 Finish: Matte Black Product Name: Two Light Ceiling Mount UPC: 045923625473 Category: Ceiling Mounts Glass: White Lexan Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Bulb
Type: T4 G24q-1
Qty: 2
Wattage: 18
Finish: Matte Black
Product Name: Two Light Ceiling Mount
UPC: 045923625473
Category: Ceiling Mounts
Glass: White Lexan
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428570
Product Name 60-2547 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details