Capital Lighting, Inc. SL881163 Mid. Chandeliers-Glass Up 428568

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 12.95 Product Name: Five Light Chandelier UPC: 020389193032 Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 12.95 Product Name: Five Light Chandelier UPC: 020389193032 Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL881163 Mid. Chandeliers-Glass Up - 428568 - Capital Lighting, Inc.
Columbus, OH, USA
SL881163 Mid. Chandeliers-Glass Up
428568
SL881163 Mid. Chandeliers-Glass Up 428568
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 12.95 Product Name: Five Light Chandelier UPC: 020389193032 Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Painted Bronze
Weight: 12.95
Product Name: Five Light Chandelier
UPC: 020389193032
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428568
Product Name SL881163 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details