Capital Lighting, Inc. 5099-01-55 Sconces-Pocket 428563

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 093185021953 Category: Sconces Glass: Marble Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 093185021953 Category: Sconces Glass: Marble Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5099-01-55 Sconces-Pocket - 428563 - Capital Lighting, Inc.
Columbus, OH, USA
5099-01-55 Sconces-Pocket
428563
5099-01-55 Sconces-Pocket 428563
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 093185021953 Category: Sconces Glass: Marble Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.75
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
UPC: 093185021953
Category: Sconces
Glass: Marble
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428563
Product Name 5099-01-55 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details