Capital Lighting, Inc. 2293-03-36 Pendants-Bowl Style 428548

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mojave Product Name: Three Light Bowl Pendant UPC: 093185015839 Category: Bowl Pendants Glass: Tapioca Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mojave Product Name: Three Light Bowl Pendant UPC: 093185015839 Category: Bowl Pendants Glass: Tapioca Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2293-03-36 Pendants-Bowl Style - 428548 - Capital Lighting, Inc.
Columbus, OH, USA
2293-03-36 Pendants-Bowl Style
428548
2293-03-36 Pendants-Bowl Style 428548
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mojave Product Name: Three Light Bowl Pendant UPC: 093185015839 Category: Bowl Pendants Glass: Tapioca Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mojave
Product Name: Three Light Bowl Pendant
UPC: 093185015839
Category: Bowl Pendants
Glass: Tapioca
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428548
Product Name 2293-03-36 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details