Capital Lighting, Inc. 29882-1 Lamps-Table Lamps 428457

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Olive Bronze Weight: 7 Product Name: One Light Buffet Lamps UPC: 792977298824 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Olive Bronze Weight: 7 Product Name: One Light Buffet Lamps UPC: 792977298824 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
29882-1 Lamps-Table Lamps - 428457 - Capital Lighting, Inc.
Columbus, OH, USA
29882-1 Lamps-Table Lamps
428457
29882-1 Lamps-Table Lamps 428457
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Olive Bronze Weight: 7 Product Name: One Light Buffet Lamps UPC: 792977298824 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 31.00
Length 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Olive Bronze
Weight: 7
Product Name: One Light Buffet Lamps
UPC: 792977298824
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428457
Product Name 29882-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details