Capital Lighting, Inc. 26997 Lamps-Table Lamps 428442

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Gold Weight: 16 Product Name: One Light Table Lamp UPC: 792977269978 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Gold Weight: 16 Product Name: One Light Table Lamp UPC: 792977269978 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
26997 Lamps-Table Lamps - 428442 - Capital Lighting, Inc.
Columbus, OH, USA
26997 Lamps-Table Lamps
428442
26997 Lamps-Table Lamps 428442
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Gold Weight: 16 Product Name: One Light Table Lamp UPC: 792977269978 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antiqued Gold
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977269978
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428442
Product Name 26997 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details