Capital Lighting, Inc. 27988 Lamps-Table Lamps 428433

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 27.25 Length 27.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wood Toned Weight: 17 Product Name: One Light Table Lamp UPC: 792977279885 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 27.25 Length 27.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wood Toned Weight: 17 Product Name: One Light Table Lamp UPC: 792977279885 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27988 Lamps-Table Lamps - 428433 - Capital Lighting, Inc.
Columbus, OH, USA
27988 Lamps-Table Lamps
428433
27988 Lamps-Table Lamps 428433
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 27.25 Length 27.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wood Toned Weight: 17 Product Name: One Light Table Lamp UPC: 792977279885 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 27.25
Length 27.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Wood Toned
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977279885
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428433
Product Name 27988 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details