Capital Lighting, Inc. 27989-1 Lamps-Table Lamps 428431

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Glass Weight: 14 Product Name: One Light Table Lamp UPC: 792977279892 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Glass Weight: 14 Product Name: One Light Table Lamp UPC: 792977279892 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27989-1 Lamps-Table Lamps - 428431 - Capital Lighting, Inc.
Columbus, OH, USA
27989-1 Lamps-Table Lamps
428431
27989-1 Lamps-Table Lamps 428431
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Glass Weight: 14 Product Name: One Light Table Lamp UPC: 792977279892 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 31.00
Length 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Glass
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977279892
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428431
Product Name 27989-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details