Capital Lighting, Inc. 29878 Lamps-Table Lamps 428422

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 60 Finish: Antiqued Gold Weight: 12 Product Name: One Light Buffet Lamps UPC: 792977298787 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 60 Finish: Antiqued Gold Weight: 12 Product Name: One Light Buffet Lamps UPC: 792977298787 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
29878 Lamps-Table Lamps - 428422 - Capital Lighting, Inc.
Columbus, OH, USA
29878 Lamps-Table Lamps
428422
29878 Lamps-Table Lamps 428422
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 60 Finish: Antiqued Gold Weight: 12 Product Name: One Light Buffet Lamps UPC: 792977298787 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 31.50
Length 31.50
Bulb
Qty: 1
Wattage: 60
Finish: Antiqued Gold
Weight: 12
Product Name: One Light Buffet Lamps
UPC: 792977298787
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428422
Product Name 29878 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details