Capital Lighting, Inc. 27996-1 Lamps-Table Lamps 428414

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Black Weight: 15 Product Name: One Light Table Lamp UPC: 792977279960 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Black Weight: 15 Product Name: One Light Table Lamp UPC: 792977279960 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27996-1 Lamps-Table Lamps - 428414 - Capital Lighting, Inc.
Columbus, OH, USA
27996-1 Lamps-Table Lamps
428414
27996-1 Lamps-Table Lamps 428414
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Black Weight: 15 Product Name: One Light Table Lamp UPC: 792977279960 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.50
Length 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Black
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977279960
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428414
Product Name 27996-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details