Capital Lighting, Inc. GA60788 Lamps-Accent Lamps 428298

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 23.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 23.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GA60788 Lamps-Accent Lamps - 428298 - Capital Lighting, Inc.
Columbus, OH, USA
GA60788 Lamps-Accent Lamps
428298
GA60788 Lamps-Accent Lamps 428298
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 23.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 23.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428298
Product Name GA60788 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details