Capital Lighting, Inc. PT60082 Lamps-Table Lamps 428107

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Copper Brass Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Copper Brass Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PT60082 Lamps-Table Lamps - 428107 - Capital Lighting, Inc.
Columbus, OH, USA
PT60082 Lamps-Table Lamps
428107
PT60082 Lamps-Table Lamps 428107
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Copper Brass Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 32.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Copper Brass
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428107
Product Name PT60082 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details