Capital Lighting, Inc. PT60087 Lamps-Table Lamps 428106

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Copper Brass Product Name: One Light Large Perfume Bottle Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Copper Brass Product Name: One Light Large Perfume Bottle Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PT60087 Lamps-Table Lamps - 428106 - Capital Lighting, Inc.
Columbus, OH, USA
PT60087 Lamps-Table Lamps
428106
PT60087 Lamps-Table Lamps 428106
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Copper Brass Product Name: One Light Large Perfume Bottle Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Copper Brass
Product Name: One Light Large Perfume Bottle
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428106
Product Name PT60087 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details