Capital Lighting, Inc. TH80098 Island/Pool Table-3 Light Bar 428094

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Antique Golden Sand Product Name: Three Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Antique Golden Sand Product Name: Three Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH80098 Island/Pool Table-3 Light Bar - 428094 - Capital Lighting, Inc.
Columbus, OH, USA
TH80098 Island/Pool Table-3 Light Bar
428094
TH80098 Island/Pool Table-3 Light Bar 428094
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Antique Golden Sand Product Name: Three Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Antique Golden Sand
Product Name: Three Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428094
Product Name TH80098 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details