Capital Lighting, Inc. TF90033 Lamps-Floor Lamps 428087

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 68.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Tiffany Mission Hanging Fixture Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 68.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Tiffany Mission Hanging Fixture Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
TF90033 Lamps-Floor Lamps - 428087 - Capital Lighting, Inc.
Columbus, OH, USA
TF90033 Lamps-Floor Lamps
428087
TF90033 Lamps-Floor Lamps 428087
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 68.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Tiffany Mission Hanging Fixture Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 68.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Bronze
Product Name: One Light Tiffany Mission Hanging Fixture
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428087
Product Name TF90033 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details