Capital Lighting, Inc. 8673/3LTT Pendants-Glass Down 428026

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Beige Filigree Semi Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Beige Filigree Semi Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
8673/3LTT Pendants-Glass Down - 428026 - Capital Lighting, Inc.
Columbus, OH, USA
8673/3LTT Pendants-Glass Down
428026
8673/3LTT Pendants-Glass Down 428026
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Beige Filigree Semi Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Beige Filigree Semi Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428026
Product Name 8673/3LTT Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details