Capital Lighting, Inc. 2604/2LMW Bathroom Fixtures-Two Lights 428020

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Antique Bronze Product Name: Two Light Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Antique Bronze Product Name: Two Light Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2604/2LMW Bathroom Fixtures-Two Lights - 428020 - Capital Lighting, Inc.
Columbus, OH, USA
2604/2LMW Bathroom Fixtures-Two Lights
428020
2604/2LMW Bathroom Fixtures-Two Lights 428020
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Antique Bronze Product Name: Two Light Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Antique Bronze
Product Name: Two Light Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428020
Product Name 2604/2LMW Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details