Capital Lighting, Inc. TT80124 Lamps-Table Lamps 428014

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Glass Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Glass Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT80124 Lamps-Table Lamps - 428014 - Capital Lighting, Inc.
Columbus, OH, USA
TT80124 Lamps-Table Lamps
428014
TT80124 Lamps-Table Lamps 428014
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Glass Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 24.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Glass Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428014
Product Name TT80124 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details