Capital Lighting, Inc. TH100633 Mid. Chandeliers-Glass Down 428004

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Mica Bronze Product Name: Six Light Accent Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Mica Bronze Product Name: Six Light Accent Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
TH100633 Mid. Chandeliers-Glass Down - 428004 - Capital Lighting, Inc.
Columbus, OH, USA
TH100633 Mid. Chandeliers-Glass Down
428004
TH100633 Mid. Chandeliers-Glass Down 428004
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Mica Bronze Product Name: Six Light Accent Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 34.00
Bulb
Type: Medium
Qty: 6
Wattage: 40
Finish: Mica Bronze
Product Name: Six Light Accent Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428004
Product Name TH100633 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details