Capital Lighting, Inc. 61000-1 Sconces-Single Glass 427723

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 11 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Dark Umber Weight: 3 Product Name: One Light Sconce UPC: 830335007944 Category: Sconce Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 11 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Dark Umber Weight: 3 Product Name: One Light Sconce UPC: 830335007944 Category: Sconce Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
61000-1 Sconces-Single Glass - 427723 - Capital Lighting, Inc.
Columbus, OH, USA
61000-1 Sconces-Single Glass
427723
61000-1 Sconces-Single Glass 427723
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 11 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Dark Umber Weight: 3 Product Name: One Light Sconce UPC: 830335007944 Category: Sconce Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Extension: 11
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Dark Umber
Weight: 3
Product Name: One Light Sconce
UPC: 830335007944
Category: Sconce
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427723
Product Name 61000-1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details