Capital Lighting, Inc. 61003-3 Pendants-Bowl Style 427722

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Umber Weight: 18 Product Name: Three Light Pendant UPC: 830335007975 Category: Pendant Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Umber Weight: 18 Product Name: Three Light Pendant UPC: 830335007975 Category: Pendant Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
61003-3 Pendants-Bowl Style - 427722 - Capital Lighting, Inc.
Columbus, OH, USA
61003-3 Pendants-Bowl Style
427722
61003-3 Pendants-Bowl Style 427722
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Umber Weight: 18 Product Name: Three Light Pendant UPC: 830335007975 Category: Pendant Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Dark Umber
Weight: 18
Product Name: Three Light Pendant
UPC: 830335007975
Category: Pendant
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427722
Product Name 61003-3 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details