Capital Lighting, Inc. 61002-3 Semi-Flush Mts.-Bowl Style 427720

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Umber Weight: 9 Product Name: Three Light Semi Flush UPC: 830335007968 Category: Semi Flush Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Umber Weight: 9 Product Name: Three Light Semi Flush UPC: 830335007968 Category: Semi Flush Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
61002-3 Semi-Flush Mts.-Bowl Style - 427720 - Capital Lighting, Inc.
Columbus, OH, USA
61002-3 Semi-Flush Mts.-Bowl Style
427720
61002-3 Semi-Flush Mts.-Bowl Style 427720
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Umber Weight: 9 Product Name: Three Light Semi Flush UPC: 830335007968 Category: Semi Flush Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Dark Umber
Weight: 9
Product Name: Three Light Semi Flush
UPC: 830335007968
Category: Semi Flush
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427720
Product Name 61002-3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details