Capital Lighting, Inc. 168-TB Island/Pool Table-3 Light Bar 427713

Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 15.00 Extension: 14 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Weight: 10 Product Name: Three Light Billiard/Island UPC: 830335002161 Category: Billiard/Island Glass: Metal Shades
Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 15.00 Extension: 14 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Weight: 10 Product Name: Three Light Billiard/Island UPC: 830335002161 Category: Billiard/Island Glass: Metal Shades

Suppliers

Company
Product
Description
Supplier Links
168-TB Island/Pool Table-3 Light Bar - 427713 - Capital Lighting, Inc.
Columbus, OH, USA
168-TB Island/Pool Table-3 Light Bar
427713
168-TB Island/Pool Table-3 Light Bar 427713
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 15.00 Extension: 14 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Weight: 10 Product Name: Three Light Billiard/Island UPC: 830335002161 Category: Billiard/Island Glass: Metal Shades

PRODUCT DETAILS / SPECS
Width/Dia: 51.00
Height: 15.00
Extension: 14
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Brass
Weight: 10
Product Name: Three Light Billiard/Island
UPC: 830335002161
Category: Billiard/Island
Glass: Metal Shades

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427713
Product Name 168-TB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details