PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 4
Product Name: One Light Pendant
UPC: 830335007876
Category: Pendant
Glass: Ribbed Halophane
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 427702 |
| Product Name | 60005-1 Mini Pendants-Rod |
| Application | Residential |