Capital Lighting, Inc. 70001-3HB Semi-Flush Mts.-Bowl Style 427694

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Hazy Beige/Matte Black Weight: 3 Product Name: Three Light Semi Flush UPC: 830335009191 Category: Semi Flush Glass: Hazy Beige Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Hazy Beige/Matte Black Weight: 3 Product Name: Three Light Semi Flush UPC: 830335009191 Category: Semi Flush Glass: Hazy Beige Tiffany

Suppliers

Company
Product
Description
Supplier Links
70001-3HB Semi-Flush Mts.-Bowl Style - 427694 - Capital Lighting, Inc.
Columbus, OH, USA
70001-3HB Semi-Flush Mts.-Bowl Style
427694
70001-3HB Semi-Flush Mts.-Bowl Style 427694
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Hazy Beige/Matte Black Weight: 3 Product Name: Three Light Semi Flush UPC: 830335009191 Category: Semi Flush Glass: Hazy Beige Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Bulb
Qty: 3
Wattage: 60
Finish: Hazy Beige/Matte Black
Weight: 3
Product Name: Three Light Semi Flush
UPC: 830335009191
Category: Semi Flush
Glass: Hazy Beige Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427694
Product Name 70001-3HB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details