Capital Lighting, Inc. 70022-4 Island/Pool Table-4 Light + 427678

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 18.00 Extension: 14 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Mahogany Wood Weight: 24 Product Name: Four Light Billiard/Island UPC: 830335009368 Category: Billiard/Island Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 18.00 Extension: 14 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Mahogany Wood Weight: 24 Product Name: Four Light Billiard/Island UPC: 830335009368 Category: Billiard/Island Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70022-4 Island/Pool Table-4 Light + - 427678 - Capital Lighting, Inc.
Columbus, OH, USA
70022-4 Island/Pool Table-4 Light +
427678
70022-4 Island/Pool Table-4 Light + 427678
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 18.00 Extension: 14 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Mahogany Wood Weight: 24 Product Name: Four Light Billiard/Island UPC: 830335009368 Category: Billiard/Island Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 18.00
Extension: 14
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Dark Mahogany Wood
Weight: 24
Product Name: Four Light Billiard/Island
UPC: 830335009368
Category: Billiard/Island
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427678
Product Name 70022-4 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details