Capital Lighting, Inc. 70082-4 Island/Pool Table-4 Light + 427667

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 18.00 Extension: 14 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Mahogany Wood Weight: 24 Product Name: Four Light Billiard/Island UPC: 830335009481 Category: Billiard/Island Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 18.00 Extension: 14 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Mahogany Wood Weight: 24 Product Name: Four Light Billiard/Island UPC: 830335009481 Category: Billiard/Island Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70082-4 Island/Pool Table-4 Light + - 427667 - Capital Lighting, Inc.
Columbus, OH, USA
70082-4 Island/Pool Table-4 Light +
427667
70082-4 Island/Pool Table-4 Light + 427667
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 18.00 Extension: 14 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Mahogany Wood Weight: 24 Product Name: Four Light Billiard/Island UPC: 830335009481 Category: Billiard/Island Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 18.00
Extension: 14
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Dark Mahogany Wood
Weight: 24
Product Name: Four Light Billiard/Island
UPC: 830335009481
Category: Billiard/Island
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427667
Product Name 70082-4 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details