Capital Lighting, Inc. 72021-1 Mini Pendants-Cable 427629

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: One Light Pendant UPC: 830335009870 Category: Pendant Glass: White Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: One Light Pendant UPC: 830335009870 Category: Pendant Glass: White Tiffany

Suppliers

Company
Product
Description
Supplier Links
72021-1 Mini Pendants-Cable - 427629 - Capital Lighting, Inc.
Columbus, OH, USA
72021-1 Mini Pendants-Cable
427629
72021-1 Mini Pendants-Cable 427629
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: One Light Pendant UPC: 830335009870 Category: Pendant Glass: White Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 4
Product Name: One Light Pendant
UPC: 830335009870
Category: Pendant
Glass: White Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427629
Product Name 72021-1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details