Capital Lighting, Inc. 72022-3 Pendants-Glass Down 427627

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Three Light Pendant UPC: 830335009887 Category: Pendant Glass: White Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Three Light Pendant UPC: 830335009887 Category: Pendant Glass: White Tiffany

Suppliers

Company
Product
Description
Supplier Links
72022-3 Pendants-Glass Down - 427627 - Capital Lighting, Inc.
Columbus, OH, USA
72022-3 Pendants-Glass Down
427627
72022-3 Pendants-Glass Down 427627
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Three Light Pendant UPC: 830335009887 Category: Pendant Glass: White Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 8
Product Name: Three Light Pendant
UPC: 830335009887
Category: Pendant
Glass: White Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427627
Product Name 72022-3 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details