Capital Lighting, Inc. 72023-4 Pendants-Bowl Style 427624

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 26 Product Name: Four Light Pendant UPC: 830335009894 Category: Pendant Glass: White Tiffany Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 26 Product Name: Four Light Pendant UPC: 830335009894 Category: Pendant Glass: White Tiffany Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
72023-4 Pendants-Bowl Style - 427624 - Capital Lighting, Inc.
Columbus, OH, USA
72023-4 Pendants-Bowl Style
427624
72023-4 Pendants-Bowl Style 427624
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 26 Product Name: Four Light Pendant UPC: 830335009894 Category: Pendant Glass: White Tiffany Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 20.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Chrome
Weight: 26
Product Name: Four Light Pendant
UPC: 830335009894
Category: Pendant
Glass: White Tiffany
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427624
Product Name 72023-4 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details