Capital Lighting, Inc. P5864-20STR Exterior -Wall Mount 427588

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Extension: 12.87 Bulb Type: GU24 Qty: 2 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247153671 Category: Outdoor Glass: Frosted Seeded Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Extension: 12.87 Bulb Type: GU24 Qty: 2 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247153671 Category: Outdoor Glass: Frosted Seeded Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5864-20STR Exterior -Wall Mount - 427588 - Capital Lighting, Inc.
Columbus, OH, USA
P5864-20STR Exterior -Wall Mount
427588
P5864-20STR Exterior -Wall Mount 427588
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Extension: 12.87 Bulb Type: GU24 Qty: 2 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247153671 Category: Outdoor Glass: Frosted Seeded Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.75
Extension: 12.87
Bulb
Type: GU24
Qty: 2
Finish: Antique Bronze
Product Name: One Light Wall Lantern
UPC: 785247153671
Category: Outdoor
Glass: Frosted Seeded
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427588
Product Name P5864-20STR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details