Capital Lighting, Inc. P5862-20STR Exterior -Wall Mount 427582

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Extension: 8.37 Bulb Type: GU24 Qty: 1 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247153657 Category: Outdoor Glass: Frosted Seeded Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Extension: 8.37 Bulb Type: GU24 Qty: 1 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247153657 Category: Outdoor Glass: Frosted Seeded Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5862-20STR Exterior -Wall Mount - 427582 - Capital Lighting, Inc.
Columbus, OH, USA
P5862-20STR Exterior -Wall Mount
427582
P5862-20STR Exterior -Wall Mount 427582
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Extension: 8.37 Bulb Type: GU24 Qty: 1 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247153657 Category: Outdoor Glass: Frosted Seeded Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.75
Extension: 8.37
Bulb
Type: GU24
Qty: 1
Finish: Antique Bronze
Product Name: One Light Wall Lantern
UPC: 785247153657
Category: Outdoor
Glass: Frosted Seeded
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427582
Product Name P5862-20STR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details