Capital Lighting, Inc. P5774-30 Exterior -Ceiling Mount 427581

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: BR-30 Qty: 1 Wattage: 75 Finish: White Product Name: One Light Wall Bracket UPC: 785247577439 Category: Outdoor Safety Rating: Ul/Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: BR-30 Qty: 1 Wattage: 75 Finish: White Product Name: One Light Wall Bracket UPC: 785247577439 Category: Outdoor Safety Rating: Ul/Cul

Suppliers

Company
Product
Description
Supplier Links
P5774-30 Exterior -Ceiling Mount - 427581 - Capital Lighting, Inc.
Columbus, OH, USA
P5774-30 Exterior -Ceiling Mount
427581
P5774-30 Exterior -Ceiling Mount 427581
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: BR-30 Qty: 1 Wattage: 75 Finish: White Product Name: One Light Wall Bracket UPC: 785247577439 Category: Outdoor Safety Rating: Ul/Cul

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.50
Bulb
Type: BR-30
Qty: 1
Wattage: 75
Finish: White
Product Name: One Light Wall Bracket
UPC: 785247577439
Category: Outdoor
Safety Rating: Ul/Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427581
Product Name P5774-30 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details