Capital Lighting, Inc. P5774-31 Exterior -Ceiling Mount 427580

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: BR-30 Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Wall Bracket UPC: 785247577415 Category: Outdoor Safety Rating: Ul/Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: BR-30 Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Wall Bracket UPC: 785247577415 Category: Outdoor Safety Rating: Ul/Cul

Suppliers

Company
Product
Description
Supplier Links
P5774-31 Exterior -Ceiling Mount - 427580 - Capital Lighting, Inc.
Columbus, OH, USA
P5774-31 Exterior -Ceiling Mount
427580
P5774-31 Exterior -Ceiling Mount 427580
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: BR-30 Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Wall Bracket UPC: 785247577415 Category: Outdoor Safety Rating: Ul/Cul

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.50
Bulb
Type: BR-30
Qty: 1
Wattage: 75
Finish: Black
Product Name: One Light Wall Bracket
UPC: 785247577415
Category: Outdoor
Safety Rating: Ul/Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427580
Product Name P5774-31 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details